STMicroelectronics ST25R3917B-AQET
- 收藏
- 对比
ST25R3917B-AQET
2381-ST25R3917B-AQET
RFID,射频接入,监控 IC
32-UFQFN Exposed Pad
大陆
立即发货

MEMORY
1最小包装量--
ST25R3917B-AQET详情
STMicroelectronics ST25R3917B-AQET重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
32-UFQFN Exposed Pad
供应商器件包装
32-UFQFPN (5x5)
Manufacturer Part Number
7700-40261-U671000
Manufacturer
Murrelektronik
Package
Bulk
Base Product Number
ST25
厂商
STMicroelectronics
Product Status
活跃
操作温度
-40°C ~ 85°C (TA)
系列
ST25R
类型
RFID Reader/Transponder
电压 - 供电
2.4V ~ 5.5V
频率
13.56MHz
界面
I²C, SPI
标准
FeliCa, ISO 14443, ISO 15693, MIFARE, NFC
ST25R3917B-AQET拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。