STMicroelectronics ST7MDT40-EMU3
- 收藏
- 对比
ST7MDT40-EMU3
2381-ST7MDT40-EMU3
编程器,仿真器和调试器
--
大陆
立即发货

Emulators / Simulators 3rd gen high-end Emulator
1最小包装量--
ST7MDT40-EMU3详情
STMicroelectronics ST7MDT40-EMU3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Bulk
系列
ST7-EMU3
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Programmer
基本部件号
ST7MDT
内容
Board(s)
辐射硬化
无
RoHS状态
ROHS3 Compliant
ST7MDT40-EMU3拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics








哦! 它是空的。