STMicroelectronics STA1295
- 收藏
- 对比
STA1295
2381-STA1295
专用 IC
--
大陆
立即发货

Accordo5 Dual Core 32-bit ARM Cortex-A7 / Cortex-M3 processor, 3D GPU, HW Video Decoder, integrated DSP sound subsystem, audio ADCs and DACs, isolated CAN MCU for Display Audio, Navigation and Digital Instrument Cluster applications
1最小包装量--
STA1295详情
STMicroelectronics STA1295重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Part Life Cycle Code
活跃
Ihs Manufacturer
STMICROELECTRONICS
ECCN 代码
3A991.A.2
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
时间@峰值回流温度-最大值(s)
未说明
消费者集成电路类型
消费电路
STA1295拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。