STMicroelectronics STEVAL-ASTRA1B
- 收藏
- 对比
STEVAL-ASTRA1B
2381-STEVAL-ASTRA1B
射频评估和开发套件,开发板
--
大陆
立即发货

MULTICONNECTIVITY ASSET TRACKING
1最小包装量--
STEVAL-ASTRA1B详情
STMicroelectronics STEVAL-ASTRA1B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
STMicroelectronics
Package
Bulk
Product Status
活跃
For Use With/Related Products
STM32WB5MMG, STM32WL55JC
For Use With
STM32 32-bit Arm Cortex MCUs
Maximum Operating Temperature
+ 35 C
Unit Weight
2.747842 oz
Minimum Operating Temperature
+ 5 C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
STMicroelectronics
Brand
STMicroelectronics
Tool Is For Evaluation Of
STM32WB5MMG, STM32WL55JC
RoHS
Details
系列
-
包装
Bulk
子类别
开发工具
技术
Motion Tracking Module
频率
2.4GHz
注意
-
提供的内容
Board(s), Accessories
产品类别
Development Boards & Kits - Wireless
核心架构
ARM
产品
参考设计板
套件内容
Reference Design Board STM32WB5MMG, STM32WL55JC
产品类别
Development Boards & Kits - Wireless
STEVAL-ASTRA1B拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。