注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥221.272572
10
¥208.747708
100
¥196.931804
500
¥185.784715
1000
¥175.268605
STMicroelectronics STEVAL-BLUEPIRV1
- 收藏
- 对比
STEVAL-BLUEPIRV1
2381-STEVAL-BLUEPIRV1
射频评估和开发套件,开发板
--
大陆
立即发货

EVAL BOARD FOR BLUENRG-M2SA
--最小包装量--
¥
总价: ¥
STEVAL-BLUEPIRV1详情
STMicroelectronics STEVAL-BLUEPIRV1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
STMicroelectronics
Package
Bulk
Product Status
活跃
For Use With/Related Products
BlueNRG-M2SA
Description/Function
Module For Communication
Unit Weight
0.320993 oz
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
UART
Manufacturer
STMicroelectronics
Brand
STMicroelectronics
Tool Is For Evaluation Of
Sensors For Motion Detection
RoHS
Details
For Use With
IRA-S210ST01
系列
-
包装
Bulk
子类别
开发工具
频率
-
注意
-
提供的内容
Board(s)
产品类别
多功能传感器开发工具
产品
评估套件
套件内容
Evaluation Board BlueNRG-M2
产品类别
多功能传感器开发工具
STEVAL-BLUEPIRV1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics






哦! 它是空的。