注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥348.522251
10
¥328.794577
100
¥310.183563
500
¥292.626001
1000
¥276.062265
STMicroelectronics STEVAL-BTDP1
- 收藏
- 对比
STEVAL-BTDP1
2381-STEVAL-BTDP1
射频评估和开发套件,开发板
--
大陆
立即发货

COMMUNICATION & CONNECTIVITY SOL
--最小包装量--
¥
总价: ¥
STEVAL-BTDP1详情
STMicroelectronics STEVAL-BTDP1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; Bluetooth® Classic
频率
2.4GHz
提供的内容
Board(s)
RoHS状态
Non-RoHS Compliant
STEVAL-BTDP1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。