STMicroelectronics STEVAL-BTDP2
- 收藏
- 对比
STEVAL-BTDP2
2381-STEVAL-BTDP2
射频评估和开发套件,开发板
--
大陆
立即发货

COMMUNICATION & CONNECTIVITY SOL
1最小包装量--
STEVAL-BTDP2详情
STMicroelectronics STEVAL-BTDP2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; Bluetooth® Classic
频率
2.4GHz
提供的内容
Board(s)
RoHS状态
Non-RoHS Compliant
STEVAL-BTDP2拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics








哦! 它是空的。