STMicroelectronics STEVAL-CCM001V1
- 收藏
- 对比
STEVAL-CCM001V1
2381-STEVAL-CCM001V1
评估和演示板及套件
--
大陆
立即发货

Display Development Tools DIGITAL PHOTO FRAME BASED ON STM32
1最小包装量--
STEVAL-CCM001V1详情
STMicroelectronics STEVAL-CCM001V1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
参考设计
功能
数码相框
使用的 IC/零件
STM32F103RB
提供的内容
Board(s)
主要属性
320 x 240 TFT 2.4, Micro SD Card, Mini USB Connection, Joystick Control
嵌入式
Yes, MCU, 32-Bit
次要属性
On-Board Power Supply, Rechargeable Battery Circuit, Supports 2 or 3 Axis MEMS
RoHS状态
ROHS3 Compliant
STEVAL-CCM001V1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics








哦! 它是空的。