注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥362.173068
10
¥341.672709
100
¥322.332741
500
¥304.087489
1000
¥286.874994
STMicroelectronics STEVAL-FKI001V1
- 收藏
- 对比
STEVAL-FKI001V1
2381-STEVAL-FKI001V1
射频评估和开发套件,开发板
--
大陆
立即发货

DUAL RADIO BLE AND SUB-1GHZ DEVE
--最小包装量--
¥
总价: ¥
STEVAL-FKI001V1详情
STMicroelectronics STEVAL-FKI001V1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; Bluetooth® Smart 4.x Low Energy (BLE), Sigfox
频率
860MHz~940MHz 2.4GHz
提供的内容
Board(s)
STEVAL-FKI001V1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。