STMicroelectronics STEVAL-FKI915V1
- 收藏
- 对比
STEVAL-FKI915V1
2381-STEVAL-FKI915V1
射频评估和开发套件,开发板
--
大陆
立即发货

BOARD & REF DESIGN
1最小包装量--
STEVAL-FKI915V1详情
STMicroelectronics STEVAL-FKI915V1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
收发器
频率
860MHz~940MHz
提供的内容
Board(s)
RoHS状态
Non-RoHS Compliant
STEVAL-FKI915V1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics








哦! 它是空的。