STMicroelectronics STEVAL-IDB007V1
- 收藏
- 对比
STEVAL-IDB007V1
2381-STEVAL-IDB007V1
射频评估和开发套件,开发板
--
大陆
立即发货

STMICROELECTRONICS STEVAL-IDB007V1 EVAL BOARD, BLUETOOTH LOW ENERGY SOCNew
1最小包装量--
STEVAL-IDB007V1详情
STMicroelectronics STEVAL-IDB007V1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
频率
2.4GHz
提供的内容
Board(s)
RoHS状态
Non-RoHS Compliant
STEVAL-IDB007V1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics








哦! 它是空的。