STMicroelectronics STEVAL-IDB011V2
- 收藏
- 对比
STEVAL-IDB011V2
2381-STEVAL-IDB011V2
射频评估和开发套件,开发板
--
大陆
立即发货

EVAL BOARD FOR BLUENRG-LP
1最小包装量--
STEVAL-IDB011V2详情
STMicroelectronics STEVAL-IDB011V2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
STMicroelectronics
Package
Bulk
Product Status
活跃
For Use With/Related Products
BlueNRG-LP
For Use With
STSW-BNRGLPDK
Unit Weight
2.194040 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
STMicroelectronics
Brand
STMicroelectronics
Tool Is For Evaluation Of
BLUENRG-355MC
RoHS
Details
系列
-
包装
Bulk
子类别
开发工具
频率
2.4GHz
注意
-
提供的内容
Board(s)
产品类别
蓝牙开发工具
产品
评估板
套件内容
Eval Board BLUENRG-355MC, Software Package
产品类别
Bluetooth Development Tools - 802.15.1
STEVAL-IDB011V2拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。