STMicroelectronics STEVAL-IDS001V3
- 收藏
- 对比
STEVAL-IDS001V3
2381-STEVAL-IDS001V3
射频评估和开发套件,开发板
--
大陆
立即发货

STMicroelectronics SPIRIT1 STM32L RF Transceiver USB Stick 433MHz STEVAL-IDS001V3
--最小包装量--
STEVAL-IDS001V3详情
STMicroelectronics STEVAL-IDS001V3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Description/Function
低数据速率短距离USB加密狗收发器
Unit Weight
0.190479 oz
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
SPI, USB
Manufacturer
STMicroelectronics
Brand
STMicroelectronics
Tool Is For Evaluation Of
SPIRIT1
Protocol - Sub GHz
次 GHz
Package
Bulk
Base Product Number
STEVAL
厂商
STMicroelectronics
Product Status
不用于新设计
For Use With/Related Products
SPIRIT1
系列
STEVAL-IDS001V3
包装
Bulk
类型
Transceiver, ISM
子类别
开发工具
频率
433MHz
提供的内容
Board(s)
产品类别
Sub-GHz Development Tools
产品
演示板
产品类别
Sub-GHz Development Tools
STEVAL-IDS001V3拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。