注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥375.136087
10
¥353.901967
100
¥333.869783
500
¥314.971494
1000
¥297.142918
STMicroelectronics STEVAL-IFP046V1
- 收藏
- 对比
STEVAL-IFP046V1
2381-STEVAL-IFP046V1
评估板 - 扩展板,子卡
--
大陆
立即发货

INDUSTRIAL DIGITAL OUTPUT EXPANS
--最小包装量--
¥
总价: ¥
STEVAL-IFP046V1详情
STMicroelectronics STEVAL-IFP046V1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
STMicroelectronics
Package
Bulk
Product Status
活跃
Unit Weight
1.414486 oz
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
GPIO
Manufacturer
STMicroelectronics
Brand
STMicroelectronics
Tool Is For Evaluation Of
IPS1025H-32
RoHS
Details
For Use With
Single High-Side Switch
系列
-
包装
Bulk
类型
Relay
子类别
开发工具
功能
Switch
使用的 IC/零件
IPS1025H-32
产品类别
Power Management IC Development Tools
内容
Board(s)
平台
Nucleo
产品
扩展板
产品类别
Power Management IC Development Tools
STEVAL-IFP046V1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics






哦! 它是空的。