注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥241.774774
10
¥228.089407
100
¥215.178689
500
¥202.998766
1000
¥191.508263
STMicroelectronics STEVAL-IFS017V7
- 收藏
- 对比
STEVAL-IFS017V7
2381-STEVAL-IFS017V7
评估板 - 传感器
--
大陆
立即发货

Temperature Sensor Development ToolsComplete Your Design
--最小包装量--
¥
总价: ¥
STEVAL-IFS017V7详情
STMicroelectronics STEVAL-IFS017V7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tool Is For Evaluation Of
M41TC8025
Interface Type
Serial
Factory Pack QuantityFactory Pack Quantity
1
Description/Function
Temperature sensor daughter card mounted into STEVAL-IFS017V1 mother board to test temperature sensor and real time clock
系列
STEVAL-IFS017V7
类型
温度传感器
工作电源电压
3.3 V
产品
演示板
STEVAL-IFS017V7拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics






哦! 它是空的。