STMicroelectronics STEVAL-IKR002V1
- 收藏
- 对比
STEVAL-IKR002V1
2381-STEVAL-IKR002V1
射频评估和开发套件,开发板
--
大陆
立即发货

SPIRIT1 169 MHz Sub-GHz Transceiver Development Kit
1最小包装量--
STEVAL-IKR002V1详情
STMicroelectronics STEVAL-IKR002V1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Category
RF and Microwave Tools
For Use With
RF Wireless Applications
Unit Weight
6.349313 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
STMicroelectronics
Brand
STMicroelectronics
Protocol - Sub GHz
次 GHz
RoHS
Details
Package
Box
厂商
STMicroelectronics
Product Status
活跃
For Use With/Related Products
SPIRIT1
系列
STEVAL-IKR002V1
包装
Bulk
类型
RF and Microwave Tools
子类别
开发工具
频率
169 MHz
提供的内容
Board(s)
产品类别
Sub-GHz Development Tools
评估套件
有
套件内容
Dev Kit 2x SPIRIT1RF Daughterboards & 2x STM32L Motherboards
产品类别
Sub-GHz Development Tools
STEVAL-IKR002V1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。