STMicroelectronics STEVAL-IKR002V5
- 收藏
- 对比
STEVAL-IKR002V5
2381-STEVAL-IKR002V5
射频评估和开发套件,开发板
--
大陆
立即发货

SPIRIT1 Low Data Rate Transceiver Development Kit
1最小包装量--
STEVAL-IKR002V5详情
STMicroelectronics STEVAL-IKR002V5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interface Standards
SPI
Category
RF and Microwave Tools
Unit Weight
1.051164 oz
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
JTAG, SPI, USB
Manufacturer
STMicroelectronics
Brand
STMicroelectronics
Tool Is For Evaluation Of
SPIRIT 1
Protocol - Sub GHz
次 GHz
RoHS
Details
Package
Box
厂商
STMicroelectronics
Product Status
活跃
For Use With/Related Products
SPIRIT1
系列
STEVAL-IKR002V5
包装
Bulk
类型
RF and Microwave Tools
子类别
开发工具
频率
915MHz
提供的内容
Board(s)
产品类别
Sub-GHz Development Tools
以太网
无
[医]GPIO
无
产品
开发套件
产品类别
Sub-GHz Development Tools
STEVAL-IKR002V5拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。