STMicroelectronics STEVAL-ILL027V1
- 收藏
- 对比
STEVAL-ILL027V1
2381-STEVAL-ILL027V1
PMIC - LED 驱动器
--
大陆
立即发货

STEVAL-ILL027V1 datasheet pdf and PMIC - LED Drivers product details from STMicroelectronics stock available at utmel
1最小包装量--
STEVAL-ILL027V1详情
STMicroelectronics STEVAL-ILL027V1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
输出的数量
1
工作电源电压
120V
评估套件
有
最大输入电压(AC)
120V
达到SVHC
无SVHC
辐射硬化
无
RoHS状态
符合RoHS标准
无铅
含铅
STEVAL-ILL027V1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。