STMicroelectronics STEVAL-IPE012V3
- 收藏
- 对比
STEVAL-IPE012V3
2381-STEVAL-IPE012V3
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools Single-phase energy meter with Rogowski coil sensor based on the STPM01 and STM8L152C6
1最小包装量--
STEVAL-IPE012V3详情
STMicroelectronics STEVAL-IPE012V3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
电源管理
功能
Energy/Power Meter
使用的 IC/零件
STM8L152C6, STPM01
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
STEVAL-IPE012V3拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。