STMicroelectronics STEVAL-LLL001V1
- 收藏
- 对比
STEVAL-LLL001V1
2381-STEVAL-LLL001V1
评估板 - LED 驱动器
--
大陆
立即发货

EVAL BOARD 5X24 MATRIX STLED524
1最小包装量--
STEVAL-LLL001V1详情
STMicroelectronics STEVAL-LLL001V1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
输出电压
3.1V
使用的 IC/零件
STLED524
提供的内容
Board(s)
输出和类型
24, Non-Isolated
特征
Dimmable
RoHS状态
ROHS3 Compliant
STEVAL-LLL001V1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics








哦! 它是空的。