STMicroelectronics STEVAL-MKI206V1
- 收藏
- 对比
STEVAL-MKI206V1
2381-STEVAL-MKI206V1
评估板 - 传感器
--
大陆
立即发货

AIS2DW12 ADAPTER BOARD FOR A STA
1最小包装量--
STEVAL-MKI206V1详情
STMicroelectronics STEVAL-MKI206V1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
电压 - 供电
1.62V~3.6V
界面
I2C, Serial, SPI
使用的 IC/零件
AIS2DW12
提供的内容
Board(s)
传感器类型
Accelerometer, 3 Axis
感应范围
±2g, 4g
RoHS状态
ROHS3 Compliant
STEVAL-MKI206V1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics








哦! 它是空的。