注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥774.49929
10
¥730.659708
100
¥689.301611
500
¥650.284539
1000
¥613.475983
STMicroelectronics STEVAL-PCC019V1
- 收藏
- 对比
STEVAL-PCC019V1
2381-STEVAL-PCC019V1
配件
--
大陆
立即发货

Interface Development Tools USB to I2C trimming interface board with embedded load for automatic power supply trimming based on the SEA01
--最小包装量--
¥
总价: ¥
STEVAL-PCC019V1详情
STMicroelectronics STEVAL-PCC019V1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
工作电源电压
25V
界面
I2C, USB
配件类型
接口板
特征
I2C
达到SVHC
无SVHC
RoHS状态
ROHS3 Compliant
STEVAL-PCC019V1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。