注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥212.927491
10
¥200.87499
100
¥189.504706
500
¥178.778023
1000
¥168.658519
STMicroelectronics STEVAL-SMARTAG2
- 收藏
- 对比
STEVAL-SMARTAG2
2381-STEVAL-SMARTAG2
评估和演示板及套件
--
大陆
立即发货

NFC/RFID Development Tools NFC dynamic tag sensor and processing node evaluation boardComplete Your Design
--最小包装量--
¥
总价: ¥
STEVAL-SMARTAG2详情
STMicroelectronics STEVAL-SMARTAG2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tool Is For Evaluation Of
ST25DV64KC-JF6D3
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
0.754863 oz
Package
Bulk
厂商
STMicroelectronics
Product Status
活跃
For Use With/Related Products
ST25DV64KC
包装
Bulk
系列
-
类型
NFC动态标签传感器
频率
-
提供的内容
Board(s), Accessories
产品
评估板
STEVAL-SMARTAG2拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics






哦! 它是空的。