STMicroelectronics STEVAL-TDR029V1
- 收藏
- 对比
STEVAL-TDR029V1
2381-STEVAL-TDR029V1
射频评估和开发套件,开发板
--
大陆
立即发货

RF Power Amplifier Demonstration Board Based on the STAC2942B
1最小包装量--
STEVAL-TDR029V1详情
STMicroelectronics STEVAL-TDR029V1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
包装
Bulk
连接器类型
Power
频率
108 MHz
工作电源电压
48 V
评估套件
有
达到SVHC
无SVHC
辐射硬化
无
无铅
无铅
STEVAL-TDR029V1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。