STMicroelectronics STI5211CGUC
- 收藏
- 对比
STI5211CGUC
2381-STI5211CGUC
专用 IC
--
大陆
立即发货

Low-cost satellite set-top box decoder for Microsoft VC-1, H.264 and MPEG-2
1最小包装量--
STI5211CGUC详情
STMicroelectronics STI5211CGUC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
STMICROELECTRONICS
Moisture Sensitivity Levels
3
JESD-609代码
e2
端子表面处理
锡银
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
250
Reach合规守则
compliant
时间@峰值回流温度-最大值(s)
30
STI5211CGUC拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。