STMicroelectronics STIH418NUB
- 收藏
- 对比
STIH418NUB
2381-STIH418NUB
无类别的
--
大陆
立即发货

ARM Cortex-based, UHD 60 fps, multimedia server platform
1最小包装量--
STIH418NUB详情
STMicroelectronics STIH418NUB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
15
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
32 - 39
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
63
Wrench width
67
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
STIH418NUB拓展信息







哦! 它是空的。