STMicroelectronics STM32439I-EVAL
- 收藏
- 对比
STM32439I-EVAL
2381-STM32439I-EVAL
嵌入式 - 微控制器
--
大陆
立即发货

EVAL BRD, STM32F43X, VER2; Silicon Manufacturer:STMicroelectronics; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:STM32F439NIH6; Silicon Family Name:STM32F4xx; No. of Bits:32bit; Kit Contents:Eval Board ;RoHS Compliant: Yes
1最小包装量--
STM32439I-EVAL详情
STMicroelectronics STM32439I-EVAL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2013
比特数
32
核心架构
ARM
特征
I2C
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
无铅
无铅
STM32439I-EVAL拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics








哦! 它是空的。