STMicroelectronics STM32F030C8
- 收藏
- 对比
STM32F030C8详情
STMicroelectronics STM32F030C8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
STMICROELECTRONICS
Package Description
,
Date Of Intro
2019-01-17
ECCN 代码
3A991.A.2
HTS代码
8542.31.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
时间@峰值回流温度-最大值(s)
未说明
uPs/uCs/外围ICs类型
MICROCONTROLLER, RISC
位元大小
32
STM32F030C8拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics








哦! 它是空的。