STMicroelectronics STM32G0C1E-EV
- 收藏
- 对比
STM32G0C1E-EV
2381-STM32G0C1E-EV
评估板 - 嵌入式 - MCU,DSP
--
大陆
立即发货

EVALUATION BOARD WITH STM32G0C1V
1最小包装量--
STM32G0C1E-EV详情
STMicroelectronics STM32G0C1E-EV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
固定式
厂商
STMicroelectronics
Package
Bulk
Product Status
活跃
Operating Systems
-
Shipping Restrictions
This product may require additional documentation to export from the United States.
Unit Weight
1 lb
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
USB
Manufacturer
STMicroelectronics
Brand
STMicroelectronics
Tool Is For Evaluation Of
STM32G0C1VE
Tradename
STM32
RoHS
Details
系列
STM32G0
包装
Bulk
类型
MCU 32-Bit
子类别
开发工具
数据总线宽度
32 bit
使用的 IC/零件
STM32G0C1xE
产品类别
Development Boards & Kits - ARM
核心架构
ARM
内容
Board(s), Cable(s), Accessories
板型
评估平台
平台
-
产品
评估板
互连系统
-
建议的编程环境
GNU GCC, IAR EW, Keil MDK, STM32Cube
套件内容
Evaluation Board STM32G0C1VET6
产品类别
Development Boards & Kits - ARM
设备核心
ARM Cortex
STM32G0C1E-EV拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。