STMicroelectronics STM32L083RZT3TR
- 收藏
- 对比
STM32L083RZT3TR
2381-STM32L083RZT3TR
嵌入式 - 微控制器
--
大陆
立即发货

ARM Microcontrollers - MCU Ultra-low-power Arm Cortex-M0 MCU 192-Kbytes Flash memory, 32 MHz CPU, USB, LCDComplete Your Design
1最小包装量--
STM32L083RZT3TR详情
STMicroelectronics STM32L083RZT3TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
厂商
STMicroelectronics
Moisture Sensitive
有
Package
Tape & Reel (TR)
Product Status
活跃
RoHS
Details
Tradename
STM32
包装
Reel
系列
-
STM32L083RZT3TR拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。