STMicroelectronics STM32L152QCT6
- 收藏
- 对比
STM32L152QCT6
2381-STM32L152QCT6
嵌入式 - 微控制器
--
大陆
立即发货

RISC MICROCONTROLLER
1最小包装量--
STM32L152QCT6详情
STMicroelectronics STM32L152QCT6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
132
Part Life Cycle Code
活跃
Ihs Manufacturer
STMICROELECTRONICS
Package Code
LQFP
HTS代码
8542.31.00.01
Reach合规守则
compliant
uPs/uCs/外围ICs类型
MICROCONTROLLER, RISC
位元大小
32
STM32L152QCT6拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics








哦! 它是空的。