STMicroelectronics STSAFA110DFSPL02
- 收藏
- 对比
STSAFA110DFSPL02
2381-STSAFA110DFSPL02
无类别的
8-UFDFN Exposed Pad
大陆
立即发货

STSAFA110DFSPL02 datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
STSAFA110DFSPL02详情
STMicroelectronics STSAFA110DFSPL02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-UFDFN Exposed Pad
供应商器件包装
8-UFDFPN (2x3)
Minimum Operating Supply Voltage
1.62 V
Package Type
SO8N, UFDFPN
Interface Type
I2C
MSL
MSL 1 - Unlimited
Unit Weight
2.821917 oz
Factory Pack QuantityFactory Pack Quantity
5000
Manufacturer
STMicroelectronics
Brand
STMicroelectronics
RoHS
Details
Package
Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
Base Product Number
STSAFA110
厂商
STMicroelectronics
Product Status
活跃
包装
MouseReel
系列
-
类型
Authentication Chip, IoT Secure Element
应用
-
子类别
Security ICs / Authentication ICs
引脚数量
8
内存大小
6kB
产品类别
Security ICs / Authentication ICs
产品类别
Security ICs / Authentication ICs
STSAFA110DFSPL02拓展信息







哦! 它是空的。