STMicroelectronics TEA5757H1UM
- 收藏
- 对比
TEA5757H1UM
2381-TEA5757H1UM
射频接收器、发射器、收发器成品
--
大陆
立即发货

TEA5757H1UM datasheet pdf and RF Receiver, Transmitter, and Transceiver Finished Units product details from STMicroelectronics stock available at utmel
1最小包装量--
TEA5757H1UM详情
STMicroelectronics TEA5757H1UM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
Automotive
Unknown
PPAP
Unknown
Mounting
表面贴装
Package Height
1.75
Package Width
10
Package Length
10
PCB changed
44
Standard Package Name
QFP
Supplier Package
PQFP
Lead Shape
Gull-wing
零件状态
Obsolete
引脚数量
44
TEA5757H1UM拓展信息







哦! 它是空的。