STMicroelectronics ULQ2002A
- 收藏
- 对比
ULQ2002A
2381-ULQ2002A
集成电路(IC)
--
大陆
立即发货

ULQ2002A datasheet pdf and Integrated Circuits (ICs) product details from STMicroelectronics stock available at utmel
1最小包装量--
ULQ2002A详情
STMicroelectronics ULQ2002A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
16
晶体管元件材料
SILICON
Manufacturer Part Number
ULQ2002A
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
STMICROELECTRONICS
Part Package Code
DIP
Package Description
PLASTIC, DIP-16
Risk Rank
5.62
Number of Elements
7
Operating Temperature-Max
150 °C
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
IN-LINE
Reflow Temperature-Max (s)
未说明
JESD-609代码
e3
无铅代码
有
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn)
附加功能
逻辑电平兼容
端子位置
DUAL
终端形式
THROUGH-HOLE
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
引脚数量
16
JESD-30代码
R-PDIP-T16
资历状况
不合格
配置
COMPLEX
晶体管应用
SWITCHING
ULQ2002A拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。