STMicroelectronics VB900-Q8
- 收藏
- 对比
VB900-Q8
2381-VB900-Q8
无类别的
--
大陆
立即发货

VB900-Q8 datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
VB900-Q8详情
STMicroelectronics VB900-Q8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
8
Shell Style#
45 Deg
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Non-Self Locking
Part # Aliases
A85049578N
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
Qwik You
类型
快速卡箍
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
电缆夹
产品类别
Circular MIL Spec Strain Reliefs & Adapters
VB900-Q8拓展信息







哦! 它是空的。