STMicroelectronics VN116013TR
- 收藏
- 对比
VN116013TR
2381-VN116013TR
PMIC - AC DC 转换器,离线转换开关
TO-252-3, DPak (2 Leads + Tab), SC-63
大陆
立即发货

IC OFF-LINE CONVERTER 60V DPAK
1最小包装量--
VN116013TR详情
STMicroelectronics VN116013TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
TO-252-3, DPak (2 Leads + Tab), SC-63
供应商器件包装
DPAK
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
基本部件号
VN1160
电压 - 供电 (Vcc/Vdd)
9V~16V
RoHS状态
ROHS3 Compliant
VN116013TR拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics








哦! 它是空的。