STMicroelectronics VN340SPTR
- 收藏
- 对比
VN340SPTR
2381-VN340SPTR
无类别的
--
大陆
立即发货

VN340SPTR datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
VN340SPTR详情
STMicroelectronics VN340SPTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
无
No. of B connections
1x
Connector version
straight
AWG
25
Cable use
Networks
Cable features
incl. detent
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Blue
屏蔽/屏蔽
S/FTP
VN340SPTR拓展信息







哦! 它是空的。