STMicroelectronics VN511N00L
- 收藏
- 对比
VN511N00L
2381-VN511N00L
无类别的
--
大陆
立即发货

VN511N00L datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
VN511N00L详情
STMicroelectronics VN511N00L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
22
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Part # Aliases
A850493622W03B
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
系列
AS85049
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品
Non-Environmental EMI/RFI Backshells
安装角
Straight
产品类别
圆形MIL规格后壳
VN511N00L拓展信息







哦! 它是空的。