STMicroelectronics VND330SP
- 收藏
- 对比
VND330SP
2381-VND330SP
无类别的
--
大陆
立即发货

VND330SP datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
VND330SP详情
STMicroelectronics VND330SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
28
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A8504926128N
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
AS85049
类型
Crimp Ring Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
VND330SP拓展信息







哦! 它是空的。