STMicroelectronics VNH7008AY
- 收藏
- 对比
VNH7008AY
2381-VNH7008AY
无类别的
--
大陆
立即发货

VNH7008AY datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
VNH7008AY详情
STMicroelectronics VNH7008AY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
无
No. of B connections
1x
Connector version
straight
AWG
25
Design type
F/UTP
Cable use
Networks
Cable features
incl. detent
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Black
类型
Straight plug
屏蔽/屏蔽
S/FTP
VNH7008AY拓展信息







哦! 它是空的。