注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥435.030379
10
¥410.406019
100
¥387.175489
500
¥365.259896
1000
¥344.584806
STMicroelectronics X-NUCLEO-53L3A2
- 收藏
- 对比
X-NUCLEO-53L3A2
2381-X-NUCLEO-53L3A2
评估板 - 扩展板,子卡
--
大陆
立即发货

PROXIMITY TOF SENSOR EXPANSION B
--最小包装量--
¥
总价: ¥
X-NUCLEO-53L3A2详情
STMicroelectronics X-NUCLEO-53L3A2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
STMicroelectronics
Package
Bulk
Product Status
活跃
Base Product Number
X-NUCLEO
For Use With
STMicroelectronics NUCLEO-F401RE Development Board
Unit Weight
2.645547 oz
Manufacturer
STMicroelectronics
Brand
STMicroelectronics
Tool Is For Evaluation Of
STM32 Nucleo
Tradename
NUCLEO
RoHS
Details
系列
-
包装
Bulk
类型
Sensor
子类别
开发工具
功能
Light, 3D Time-of-Flight (ToF)
使用的 IC/零件
VL53L3CX
产品类别
多功能传感器开发工具
核心架构
ARM
内容
Board(s)
平台
Nucleo
产品
Proximity ToF Sensor Expansion Boards
套件内容
2x Different Cover Windows, 0.25/0.5/1.0mm Spacers to Simulate Air Gaps, 2x VL53L3CX Breakout Boards
产品类别
多功能传感器开发工具
X-NUCLEO-53L3A2拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics






哦! 它是空的。