STMicroelectronics X-NUCLEO-53L5A1
- 收藏
- 对比
X-NUCLEO-53L5A1
2381-X-NUCLEO-53L5A1
评估板 - 扩展板,子卡
--
大陆
立即发货

X-NUCLEO EXPANSION BOARD FOR STA
1最小包装量--
X-NUCLEO-53L5A1详情
STMicroelectronics X-NUCLEO-53L5A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
STMicroelectronics
Package
Bulk
Product Status
活跃
For Use With
STMicroelectronics NUCLEO-F401RE Development Board
Unit Weight
0.529109 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
STMicroelectronics
Brand
STMicroelectronics
RoHS
Details
系列
-
包装
Bulk
类型
Sensor
子类别
开发工具
功能
Light, 3D Time-of-Flight (ToF)
使用的 IC/零件
VL53L5CX
产品类别
多功能传感器开发工具
核心架构
-
内容
Board(s)
平台
Nucleo
套件内容
Expansion Board VL53L5CX, Cover Glass Holder with 0.25/0.5/1 mm Height Spacers
产品类别
多功能传感器开发工具
X-NUCLEO-53L5A1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。