注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥221.273889
10
¥208.748955
100
¥196.932975
500
¥185.785826
1000
¥175.269645
STMicroelectronics X-NUCLEO-53L7A1
- 收藏
- 对比
X-NUCLEO-53L7A1
2381-X-NUCLEO-53L7A1
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools Time-of-Flight 8x8 multizone ranging sensor, 90 FoV exp board based on VL53L7CXComplete Your Design
--最小包装量--
¥
总价: ¥
X-NUCLEO-53L7A1详情
STMicroelectronics X-NUCLEO-53L7A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.758390 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
STMicroelectronics
Brand
STMicroelectronics
RoHS
Details
Package
Bulk
厂商
STMicroelectronics
Product Status
活跃
包装
Bulk
系列
-
子类别
开发工具
产品类别
Power Management IC Development Tools
产品类别
Power Management IC Development Tools
X-NUCLEO-53L7A1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics






哦! 它是空的。