注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥195.396214
10
¥184.336049
100
¥173.901938
500
¥164.058431
1000
¥154.772102
STMicroelectronics X-NUCLEO-6180A1
- 收藏
- 对比
X-NUCLEO-6180A1
2381-X-NUCLEO-6180A1
评估板 - 扩展板,子卡
--
大陆
立即发货

PROXIMITY TOF SENSOR EXPANSION B
--最小包装量--
¥
总价: ¥
X-NUCLEO-6180A1详情
STMicroelectronics X-NUCLEO-6180A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
STMicroelectronics
Package
Bulk
Product Status
活跃
Base Product Number
X-NUCLEO
For Use With
STMicroelectronics STM32 Nucleo Development Boards
RoHS
Details
Tradename
NUCLEO
Tool Is For Evaluation Of
STM32 Nucleo
Brand
STMicroelectronics
Manufacturer
STMicroelectronics
Unit Weight
1.798972 oz
包装
Bulk
类型
Sensor
子类别
开发工具
功能
Light, 3D Time-of-Flight (ToF)
使用的 IC/零件
VL6180
产品类别
多功能传感器开发工具
核心架构
-
内容
Board(s)
平台
Nucleo
产品
Proximity ToF Sensor Expansion Boards
套件内容
ToF Proximity Sensor Expansion Board VL6180
产品类别
多功能传感器开发工具
X-NUCLEO-6180A1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics






哦! 它是空的。