STMicroelectronics X-NUCLEO-NFC08A1
- 收藏
- 对比
X-NUCLEO-NFC08A1
2381-X-NUCLEO-NFC08A1
评估和演示板及套件
--
大陆
立即发货

NFC/RFID Development Tools NFC card reader expansion board based on ST25R3916B for STM32 and STM8 NucleosComplete Your Design
--最小包装量--
X-NUCLEO-NFC08A1详情
STMicroelectronics X-NUCLEO-NFC08A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
For Use With
无线连接
Tool Is For Evaluation Of
ST25R3916B
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
0.599657 oz
Package
Bulk
厂商
STMicroelectronics
Product Status
活跃
包装
Bulk
系列
-
类型
NFC读卡器
功能
Near Field Communication (NFC)
使用的 IC/零件
ST25R3916B
内容
Board(s)
平台
Nucleo
产品
扩展板
X-NUCLEO-NFC08A1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。