注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥320.711529
10
¥302.558047
100
¥285.432122
500
¥269.27558
1000
¥254.033572
STMicroelectronics X-NUCLEO-OUT13A1
- 收藏
- 对比
X-NUCLEO-OUT13A1
2381-X-NUCLEO-OUT13A1
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools Industrial digital output expansion board based on ISO808-1 for STM32 Nucleo
--最小包装量--
¥
总价: ¥
X-NUCLEO-OUT13A1详情
STMicroelectronics X-NUCLEO-OUT13A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tool Is For Evaluation Of
STM32 Nucleo
类型
配电
产品
扩展板
输入电压
9.2 V to 36 V
X-NUCLEO-OUT13A1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics






哦! 它是空的。