STMicroelectronics X-NUCLEO-OUT15A1
- 收藏
- 对比
X-NUCLEO-OUT15A1
2381-X-NUCLEO-OUT15A1
评估板 - 扩展板,子卡
--
大陆
立即发货

INDUSTRIAL DIGITAL OUTPUT EXPANS
1最小包装量--
X-NUCLEO-OUT15A1详情
STMicroelectronics X-NUCLEO-OUT15A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
STMicroelectronics
Package
Bulk
Product Status
活跃
For Use With
STM32 Nucleo Development Boards
Unit Weight
1.594383 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
STMicroelectronics
Brand
STMicroelectronics
Tool Is For Evaluation Of
IPS1025HF
RoHS
Details
系列
STM32
包装
Bulk
类型
电源管理
子类别
开发工具
功能
Power Distribution Switch (Load Switch)
使用的 IC/零件
IPS1025HF
产品类别
Power Management IC Development Tools
核心架构
-
内容
Board(s)
平台
Nucleo
产品
扩展板
套件内容
Expansion Board IPS1025HF
输入电压
60 V
产品类别
Power Management IC Development Tools
X-NUCLEO-OUT15A1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。