注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥257.633404
10
¥243.050385
100
¥229.29281
500
¥216.313974
1000
¥204.069783
STMicroelectronics X-NUCLEO-PGEEZ1
- 收藏
- 对比
X-NUCLEO-PGEEZ1
2381-X-NUCLEO-PGEEZ1
评估和演示板及套件
--
大陆
立即发货

Memory IC Development Tools Standard SPI page EEPROM memory expansion board based on M95P32 STM32 NucleoComplete Your Design
--最小包装量--
¥
总价: ¥
X-NUCLEO-PGEEZ1详情
STMicroelectronics X-NUCLEO-PGEEZ1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tool Is For Evaluation Of
STM32 Nucleo
For Use With
工业传感器
Interface Type
SPI
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
1.312191 oz
Package
Bulk
厂商
STMicroelectronics
Product Status
活跃
Memory Types
EEPROM
包装
Bulk
系列
-
类型
Memory
功能
EEPROM
内存大小
32 Mbit
使用的 IC/零件
M95P32
内容
Board(s)
平台
Nucleo
产品
Add-On Boards
X-NUCLEO-PGEEZ1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics






哦! 它是空的。