STMicroelectronics X-NUCLEO-WB05KN1
- 收藏
- 对比
X-NUCLEO-WB05KN1
2381-X-NUCLEO-WB05KN1
评估板 - 嵌入式 - MCU,DSP
--
大陆
立即发货

Development Boards & Kits - ARM X-NUCLEO-WB05 expansion board for STM32 Nucleo based on STM32WB05KN
1最小包装量--
X-NUCLEO-WB05KN1详情
STMicroelectronics X-NUCLEO-WB05KN1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
符合RoHS标准
Core
Arm Cortex-M0+
Tool Is For Evaluation Of
STM32WB05KN
For Use With
STM32 Nucleo Boards
Interface Type
UART
Factory Pack Quantity
1
Unit Weight
4.479793 oz
包装
Bulk
数据总线宽度
32 bit
产品
扩展板
X-NUCLEO-WB05KN1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics








哦! 它是空的。