Sullins Connector Solutions EBC05MMAV-S189
- 收藏
- 对比
EBC05MMAV-S189
2386-EBC05MMAV-S189
集成电路(IC)
--
大陆
立即发货

EBC05MMAV-S189 datasheet pdf and Integrated Circuits (ICs) product details from Sullins Connector Solutions stock available at utmel
1最小包装量--
EBC05MMAV-S189详情
Sullins Connector Solutions EBC05MMAV-S189重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
EBC05MMAV-S189
Rohs Code
有
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SULLINS CONNECTOR SOLUTIONS INC
Risk Rank
5.61
Contact Finish Mating
GOLD (10) OVER NICKEL (50)
Contact Materials
PHOSPHOR BRONZE
Manufacturer Series
E
JESD-609代码
e3
无铅代码
有
连接器类型
卡边缘连接器
Reach合规守则
compliant
触点表面处理 终端
PURE MATTE TIN (100) OVER NICKEL (50)
EBC05MMAV-S189拓展信息
Sullins Connector Solutions
Sullins Connector Solutions
Sullins Connector Solutions
Sullins Connector Solutions
Sullins Connector Solutions
Sullins Connector Solutions
Sullins Connector Solutions
Sullins Connector Solutions
Sullins Connector Solutions
Sullins Connector Solutions







哦! 它是空的。